Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.08
|
435
in stock
|
Buy Now | |
Heilind Electronics
from US$5.22
|
5,187
in stock
|
Buy Now | |
TE Store
from US$5.96
|
4,939
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.22
|
1,729
in stock
|
Buy Now | |
Newark Electronics
from US$5.40
|
435
in stock
|
Buy Now | |
Rapid Electronics
from US$5.92
|
435
in stock
|
Buy Now | |
Chip One Stop
from US$4.83
|
435
in stock
|
Buy Now | |
Farnell
from US$11.79
|
350
in stock
|
Buy Now | |
Future Electronics
from US$4.18
|
-
|
Buy Now | |
Avnet America
from US$4.47
|
-
|
Buy Now | |
RS Americas
from US$5.52
|
-
|
Buy Now | |
Boersig
from US$6.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Length | 2.73in |
---|---|
Packaging Method | Bag |
Packaging Quantity | 50 |
Product Type | Accessory |
Accessory Type | RFI Gasket |
RFI GASKETSZ 4PLTD TIN | Heilind Electronics |
RFI GASKET,SZ 4,PLTD TIN Connector Seal & Plug Type: Gasket Gasket | Connector Seal & Cavity Plug | Part Number: 745777-4 | Internal Number: 745777-4 | TE Connectivity | TE Store |
D-Sub Tools & Hardware Dsub Acc: C Emi/Rfi Gasket |Amp Te Connectivity 745777-4 | Newark Electronics |
D-Sub Tools&Hardware DSUB ACC: C EMI/RFI GASKET | Rapid Electronics |
TE Connectivity - AMP D-SubLock & MountRFI GASKETSZ 4PLTD TIN | Distrelec |
EMI / RFI GASKET, SUBMINIATURE D CONN | Farnell |
AMPLIMITE 37 Position Shell Size 4 Brass Bright Tin Plating EMI/RFI Gasket | Future Electronics |
Connector Accessories EMI/RFI Gaskets 37 POS Brass Individual | Avnet America |
RFI GASKET, SZ 4,PLTD TIN | TE Connectivity 745777-4 | RS Americas |
Where can I find additional details, specifications and documents for a 745777-4?
Additional datasheets, footprints and schematics for 745777-4 are listed on our Part Details page. You can also find images and similar parts to 745777-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745777-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745777-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745777-4 fall under?
The 745777-4 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 745777-4 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745777-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 745777-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745777-4 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 745777-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745777-4 often in real-time on the comparison pages.
What if I can't find stock of 745777-4?
You can fill out our help required form which you can use to request a quote for 745777-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.