Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.47
|
No stock
|
Buy Now | |
Newark Electronics
from US$12.69
|
62
in stock
|
Buy Now | |
Rapid Electronics
from US$12.76
|
62
in stock
|
Buy Now | |
Chip One Stop
from US$12.80
|
62
in stock
|
Buy Now | |
Distrelec
from US$11.68
|
62
in stock
|
Buy Now | |
TE Store
from US$8.87
|
26
in stock
|
Buy Now | |
Avnet America
from US$6.45
|
-
|
Buy Now | |
RS Americas
from US$11.42
|
-
|
Buy Now | |
element14
from US$7.22
|
-
|
Buy Now | |
Boersig
from US$7.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180 |
---|---|
Cable Clamp Material | Thermoplastic |
Color | Black |
Cable Clamp Type | Slide-On Back Cover |
Shield Plating Material | None |
Number of Positions | 25 |
Cable Insulation Diameter | .55in, 13.97mm |
Screw & Hole Thread Size | None |
For Use With | Plug/Receptacle |
Comment | All parts are packaged unassembled., Each kit is comprised of two cover halves (F and M) and an assortment of cable support gates. Cable support gate must be used as shown for small diameter cable. |
Packaging Quantity | 1 |
Packaging Method | Bag |
Shielded | No |
Grommets | Without |
Shell Size | 3 |
Accessory Type | Backshell/Cable Clamp |
Product Type | Accessory |
D-Sub Backshells Cable Clamp Kit Sz 3 |Amp Te Connectivity 745560-1 | Newark Electronics |
D-Sub Backshells CABLE CLAMP KIT SZ 3 | Rapid Electronics |
TE Connectivity - AMP AMPLI CABLE CLAMP KITSZ 3 | Distrelec |
AMPLI CABLE CLAMP KIT,SZ 3 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 3 Shielded: No Cable Clamp Kit Thermoplastic Black 3 | Connector Strain Relief | Part Number: 745560-1 | Internal Number: 745560-1 | TE Connectivity | TE Store |
Connector Accessories Backshell/Cable Clamp Thermoplastic Individual | Avnet America |
AMPLI CABLE CLAMP KIT, SZ 3, D-Sub Backshells and Clamps | TE Connectivity 745560-1 | RS Americas |
90F5536 | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE HDE Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 180° |
Connector Body Material | Thermoplastic Body |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 745560-1?
Additional datasheets, footprints and schematics for 745560-1 are listed on our Part Details page. You can also find images and similar parts to 745560-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745560-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745560-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745560-1 fall under?
The 745560-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 745560-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745560-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 745560-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745560-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 745560-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745560-1 often in real-time on the comparison pages.
What if I can't find stock of 745560-1?
You can fill out our help required form which you can use to request a quote for 745560-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.