Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.34
Distributor | Stock | ||
---|---|---|---|
Newark
from US$8.22
|
No stock
|
Buy Now |
Cable Exit Angle | 180 |
---|---|
Cable Clamp Type | Slide-On Back Cover |
Cable Clamp Material | Thermoplastic |
Color | Black |
Shield Plating Material | None |
Number of Positions | 15 |
Cable Insulation Diameter | 10.8mm, .425in |
Screw & Hole Thread Size | None |
Comment | Each kit is comprised of two cover halves (F and M) and an assortment of cable support gates. Cable support gate must be used as shown for small diameter cable., All parts are packaged unassembled. |
Packaging Method | Bag |
Packaging Quantity | 1 |
Accessory Type | Backshell/Cable Clamp |
Grommets | Without |
Shielded | No |
Shell Size | 2 |
Product Type | Accessory |
Hde Cable Clamp Kit |Amp Te Connectivity 745553-1 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDE-20 Series |
RoHS: | Unknown |
Product Range | AMPLIMITE HDE-20 Series |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 180° |
Connector Body Material | Thermoplastic Body |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 745553-1?
Additional datasheets, footprints and schematics for 745553-1 are listed on our Part Details page. You can also find images and similar parts to 745553-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745553-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745553-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745553-1 fall under?
The 745553-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 745553-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745553-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 745553-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745553-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 745553-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745553-1 often in real-time on the comparison pages.
What if I can't find stock of 745553-1?
You can fill out our help required form which you can use to request a quote for 745553-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.