Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.28
|
No stock
|
Buy Now | |
TE Store
from US$11.66
|
313
in stock
|
Buy Now | |
RS Americas
from US$11.04
|
84
in stock
|
Buy Now | |
Newark Electronics
from US$8.79
|
-
|
Buy Now | |
Avnet America
from US$7.62
|
-
|
Buy Now | |
element14
from US$8.55
|
-
|
Buy Now | |
Avnet Asia
from US$9.03
|
-
|
Buy Now | |
Boersig
from US$8.95
|
-
|
Buy Now | |
Distrelec
from US$11.69
|
-
|
Buy Now | |
TTI Europe
from US$9.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180 |
---|---|
Cable Clamp Type | Slide-On Back Cover |
Cable Clamp Material | Thermoplastic |
Color | Black |
Shield Plating Material | None |
Number of Positions | 9 |
Cable Insulation Diameter | .33in, 8.38mm |
Screw & Hole Thread Size | None |
Comment | All parts are packaged unassembled., Each kit is comprised of two cover halves (F and M) and an assortment of cable support gates. Cable support gate must be used as shown for small diameter cable. |
Packaging Quantity | 1 |
Packaging Method | Bag |
Product Type | Accessory |
Shielded | No |
Shell Size | 1 |
Grommets | Without |
Accessory Type | Backshell/Cable Clamp |
HDE 20 KIT,CABLE CLAMP Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 1 Shielded: No Cable Clamp Kit Thermoplastic Black 1 | Connector Strain Relief | Part Number: 745547-1 | Internal Number: 745547-1 | TE Connectivity | TE Store |
Backshell Thermoplastic for 9-Pin/Shell Size 1 D-Sub Connector 0.33 Max Cable | TE Connectivity 745547-1 | RS Americas |
Cable Gland/Clamp, Thermoplastic, Sz1, 8.38Mm Diameter | Newark Electronics |
Connector Accessories Backshell/Cable Clamp Thermoplastic Individual | Avnet America |
90F5534 | element14 |
TE Connectivity - AMP Backshells & ClampsHDE 20 KITCABLE CLAMP | Distrelec |
CABLE GLAND/CLAMP, THERMOPLASTIC, SZ1, 8.38MM DIAMETER | Farnell |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE HDE Series |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 180° |
Connector Body Material | Thermoplastic Body |
Accessory Type | Cable Clamp |
Cable Diameter | 8.38mm |
Where can I find additional details, specifications and documents for a 745547-1?
Additional datasheets, footprints and schematics for 745547-1 are listed on our Part Details page. You can also find images and similar parts to 745547-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745547-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745547-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745547-1 fall under?
The 745547-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 745547-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745547-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 745547-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745547-1 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 745547-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745547-1 often in real-time on the comparison pages.
What if I can't find stock of 745547-1?
You can fill out our help required form which you can use to request a quote for 745547-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.