Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C63796-000,
1SNA210468T1300, AMP-0-0745508-1 |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.44
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
961
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
961
in stock
|
Buy Now | |
TE Store
from US$1.46
|
665
in stock
|
Buy Now | |
Heilind Electronics
from US$1.50
|
360
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.50
|
84
in stock
|
Buy Now | |
RS Americas
from US$3.39
|
-
|
Buy Now | |
element14
from US$1.18
|
-
|
Buy Now | |
Boersig
from US$1.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ferrule Type | Split-Ring |
---|---|
Packaging Quantity | 1 |
Packaging Method | Package |
Shielded | Yes |
Product Type | Accessory |
Accessory Type | Ferrule |
Shell Size | 4, 3, 2 |
745508-1 Rohs Compliant: Yes |Amp Te Connectivity 745508-1 | Newark Electronics |
Cable Accessories Ferrule Split Ring Aluminum | Avnet America |
FERRULE SPLIT RING, HD Strain Relief Accessory Type: Split Ring Ferrule Compatible With Connector Shell Size: 3 2 4 Shielded: Yes Packaging Method: Package Packaging Quantity: 1 Split Ring Ferrule 3 | Connector Strain Relief | Part Number: 745508-1 | Internal Number: 745508-1 | Alias Number: 1SNA210468T1300 | TE Connectivity | TE Store |
FERRULE SPLIT RING HD | Heilind Electronics |
FERRULE SPLIT RING, HD, 11.43 MM, SHELLSIZE 2, 3, 4 | TE Connectivity 745508-1 | RS Americas |
TERMINAL | element14 |
Status: | Unknown |
---|---|
Series: | -, - |
RoHS: | Unknown |
Product Range | -, - |
---|---|
For Use With | D Sub Connectors and Backshells |
Connector Body Material | Aluminium Body |
Cable Diameter Max | 10.9mm |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 745508-1?
Additional datasheets, footprints and schematics for 745508-1 are listed on our Part Details page. You can also find images and similar parts to 745508-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745508-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745508-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745508-1 fall under?
The 745508-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 745508-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745508-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 745508-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745508-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 745508-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745508-1 often in real-time on the comparison pages.
What if I can't find stock of 745508-1?
You can fill out our help required form which you can use to request a quote for 745508-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.