Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Mini SAS Plug |
---|---|
Connector Type B | SFF-8470 Plug |
Cable Length - Imperial | 10ft |
Cable Length - Metric | 3m |
Jacket Color | Black |
Cable Length | 3m |
RoHS Compliant | Yes |
Molex Computer Cables IPASS EXT CABLE 26P 3M | Distrelec |
Computer Cable, Infiniband, 3M, Black | Newark Electronics |
Cable Assembly Parallel Pair 3m 28AWG Mini Serial ATA to SFF-8470 PL-PL Bag | Avnet America |
Where can I find additional details, specifications and documents for a 74547-2053?
Additional datasheets, footprints and schematics for 74547-2053 are listed on our Part Details page. You can also find images and similar parts to 74547-2053 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74547-2053 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74547-2053 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74547-2053 fall under?
The 74547-2053 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Computer Cables.
Can I view similar or alternative parts?
You can view similar parts to 74547-2053 when available in the Computer Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74547-2053 you can contact the distributor directly for product support, shipping queries etc.
Is the 74547-2053 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74547-2053 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 74547-2053.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74547-2053 often in real-time on the comparison pages.
What if I can't find stock of 74547-2053?
You can fill out our help required form which you can use to request a quote for 74547-2053 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.