745470305 Molex Parts by Molex

X4 SAS CABLE ASSEMBLY - 5M KEY 246

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$91.50

Distributor Stock
Logo for Farnell
Farnell
from US$144.86
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$91.50
151
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$169.09
151
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$93.62
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Molex Computer Cables IPASS EXT CABLE 26P 5M | Distrelec
COMPUTER CABLE ASSEMBLIES | Farnell
Cable Assembly 4x/12x 5m 26AWG 26 POS SAS to 26 POS SAS PL-PL | Avnet America
Computer Cable, Infiniband, 5M, Black | Newark Electronics
External iPass Mini Multi-Lane SAS X4 Cable Assembly, 26 Circuits, 26 AWG, 5.0m Length, Key 2, 4, 6 | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 745470305?

Additional datasheets, footprints and schematics for 745470305 are listed on our Part Details page. You can also find images and similar parts to 745470305 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 745470305 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745470305 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 745470305 fall under?

The 745470305 is listed under Molex Parts.

Can I view similar or alternative parts?

You can view similar parts to 745470305 when available in the Molex Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 745470305 you can contact the distributor directly for product support, shipping queries etc.

Is the 745470305 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 745470305 have stock available?

Authorised distributors including Chip One Stop, Distrelec, Farnell, Avnet America and Newark Electronics have stock available or on a lead time for 745470305.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 745470305 often in real-time on the comparison pages.

What if I can't find stock of 745470305?

You can fill out our help required form which you can use to request a quote for 745470305 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay