Status: | Unknown |
---|---|
Series: | iPass 74546 Series |
RoHS: | Compliant |
Cable Length - Imperial | 6.6ft |
---|---|
Cable Length - Metric | 2m |
Product Range | iPass 74546 Series |
Connector to Connector | PCI Express X16 Plug to PCI Express X16 Plug |
RoHS Compliant | Yes |
Comp Cable, Pcie X16 Plug-X16 Plug, 2M | Newark Electronics |
CABLE ASSEMBLY, 16 X PCIE, 2M | element14 |
Cable Assembly Round 2m 136POS PCIe to 136POS PCIe PL-PL Bag | Avnet America |
Where can I find additional details, specifications and documents for a 74546-1602?
Additional datasheets, footprints and schematics for 74546-1602 are listed on our Part Details page. You can also find images and similar parts to 74546-1602 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74546-1602 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74546-1602 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74546-1602 fall under?
The 74546-1602 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Computer Cables.
Can I view similar or alternative parts?
You can view similar parts to 74546-1602 when available in the Computer Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74546-1602 you can contact the distributor directly for product support, shipping queries etc.
Is the 74546-1602 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74546-1602 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 74546-1602.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74546-1602 often in real-time on the comparison pages.
What if I can't find stock of 74546-1602?
You can fill out our help required form which you can use to request a quote for 74546-1602 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.