Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$340.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$427.76
|
No stock
|
Buy Now | |
Newark Electronics
from US$429.68
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$448.00
|
5
in stock
|
Buy Now | |
Distrelec
from US$340.10
|
5
in stock
|
Buy Now | |
Avnet America
from US$421.84
|
-
|
Buy Now | |
RS Americas
from US$423.03
|
-
|
Buy Now | |
element14
from US$427.38
|
-
|
Buy Now |
Computer Cable, Infiniband, 1M | Newark Electronics |
Molex iPass PCIe x16 Cable Assembly 28 AWG 1.0m Length | Distrelec |
COMPUTER CABLE ASSEMBLIES | Farnell |
Cable Assembly Round 1m 28AWG 136 POS PCI Express to 136 POS PCI Express M-M Bag | Avnet America |
16x PCIe Cable Assembly - 1m | RS Americas |
COMP CABLE, PCIE X16 PLUG-X16 PLUG, 1M | element14 |
Where can I find additional details, specifications and documents for a 745461601?
Additional datasheets, footprints and schematics for 745461601 are listed on our Part Details page. You can also find images and similar parts to 745461601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745461601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745461601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745461601 fall under?
The 745461601 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 745461601 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745461601 you can contact the distributor directly for product support, shipping queries etc.
Is the 745461601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745461601 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 745461601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745461601 often in real-time on the comparison pages.
What if I can't find stock of 745461601?
You can fill out our help required form which you can use to request a quote for 745461601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.