Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$237.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$346.35
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$359.00
|
40
in stock
|
Buy Now | |
Heilind Electronics
from US$348.85
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$343.11
|
26
in stock
|
Buy Now | |
element14
from US$346.03
|
26
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$348.85
|
9
in stock
|
Buy Now | |
Avnet America
from US$237.64
|
-
|
Buy Now | |
RS Americas
from US$498.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
4X PCIE CABLE ASSEMBLY - 7M | Heilind Electronics |
Cable Assy, Pci Express 38P Plug-Plug/7M Rohs Compliant: Yes |Molex 74546-0407 | Newark Electronics |
CABLE ASSY, PCI EXPRESS 38P PLUG-PLUG/7M | element14 |
Cable Assembly 7m 24AWG PCI Express to PCI Express M-M Box | Avnet America |
4x PCIe Cable Assembly - 7m | RS Americas |
iPassâ„¢ PCIe x4 Cable Assembly, 24 AWG, 7.0m Length | Power and Signal Group |
Where can I find additional details, specifications and documents for a 745460407?
Additional datasheets, footprints and schematics for 745460407 are listed on our Part Details page. You can also find images and similar parts to 745460407 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745460407 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745460407 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745460407 fall under?
The 745460407 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 745460407 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745460407 you can contact the distributor directly for product support, shipping queries etc.
Is the 745460407 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745460407 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 745460407.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745460407 often in real-time on the comparison pages.
What if I can't find stock of 745460407?
You can fill out our help required form which you can use to request a quote for 745460407 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.