Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$204.95
Distributor | Stock | ||
---|---|---|---|
Newark
from US$302.17
|
No stock
|
Buy Now | |
Heilind Electronics
from US$267.33
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$267.33
|
1
in stock
|
Buy Now | |
Avnet America
from US$204.95
|
-
|
Buy Now | |
RS Americas
from US$273.47
|
-
|
Buy Now | |
Farnell
from US$361.84
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCIe X4 CBL ASY,5.0M | Heilind Electronics |
Computer Cable, Infiniband, 5M | Newark Electronics |
Cable Assembly 5m 26AWG 38 POS PCI Express to 38 POS PCI Express M-M Bag | Avnet America |
4x PCIe Cable Assembly - 5m | RS Americas |
CABLE ASSY, 38P PCI PLUG-PLUG, 5M | Farnell |
iPassâ„¢ PCIe x4 Cable Assembly, 26 AWG, 5.0m Length | Power and Signal Group |
Where can I find additional details, specifications and documents for a 745460405?
Additional datasheets, footprints and schematics for 745460405 are listed on our Part Details page. You can also find images and similar parts to 745460405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745460405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745460405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745460405 fall under?
The 745460405 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 745460405 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745460405 you can contact the distributor directly for product support, shipping queries etc.
Is the 745460405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745460405 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 745460405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745460405 often in real-time on the comparison pages.
What if I can't find stock of 745460405?
You can fill out our help required form which you can use to request a quote for 745460405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.