Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$15.56
|
267
in stock
|
Buy Now | |
Newark Electronics
from US$18.13
|
267
in stock
|
Buy Now | |
Rapid Electronics
from US$16.02
|
267
in stock
|
Buy Now | |
Chip One Stop
from US$16.40
|
267
in stock
|
Buy Now | |
Farnell
from US$16.76
|
216
in stock
|
Buy Now | |
Heilind Electronics
from US$17.77
|
96
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$17.77
|
32
in stock
|
Buy Now | |
Avnet America
from US$14.05
|
-
|
Buy Now | |
RS Americas
from US$19.30
|
-
|
Buy Now | |
Boersig
from US$16.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180, 90 |
---|---|
Cable Insulation Diameter | .75in, 19.05mm |
Screw & Hole Thread Size | None |
Comment | All parts are packaged unassembled., Each cable clamp assembly includes a yoke, male panel, female panel and four cable support gates. The cable diameter is adjustable by changing the cable support gates. |
Packaging Quantity | 4 |
Packaging Method | Individual Kit |
Accessory Type | Backshell/Cable Clamp |
Shielded | No |
Product Type | Accessory |
Shell Size | 4 |
Grommets | Without |
Sealable | No |
Hde Cbl Clmp Kit,sz 4 |Amp Te Connectivity 745311-1 | Newark Electronics |
D-Sub Backshells DSUB ACC: C CABLE CLAMP | Rapid Electronics |
TE Connectivity - AMP Backshells & ClampsHDE CBL CLMP KITSZ 4 | Distrelec |
D-SUB BACK SHELL, 90/180DEG, DC | Farnell |
HDE CBL CLMP KITSZ 4 | Heilind Electronics |
Connector Accessories Shell Size 4 D-Sub Backshell/Cable Clamp Right Angle/Straight Thermoplastic Individual Kit | Avnet America |
HDE CBL CLMP KIT, SZ 4, D-Sub Backshells and Clamps | TE Connectivity 745311-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DC |
Cable Exit Angle | 90° 180° |
Connector Body Material | Thermoplastic Body |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 745311-1?
Additional datasheets, footprints and schematics for 745311-1 are listed on our Part Details page. You can also find images and similar parts to 745311-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745311-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745311-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745311-1 fall under?
The 745311-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 745311-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745311-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 745311-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745311-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 745311-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745311-1 often in real-time on the comparison pages.
What if I can't find stock of 745311-1?
You can fill out our help required form which you can use to request a quote for 745311-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.