Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$10.24
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Input Voltage | 277VAC |
---|---|
Input Power | 25W |
Luminous Flux | 3100lm |
Light Color | White |
IP Rating | IP65 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 74530?
Additional datasheets, footprints and schematics for 74530 are listed on our Part Details page. You can also find images and similar parts to 74530 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74530 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74530 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74530 fall under?
The 74530 is listed under Lighting Products > LED Harsh Environment Lighting.
Can I view similar or alternative parts?
You can view similar parts to 74530 when available in the LED Harsh Environment Lighting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74530 you can contact the distributor directly for product support, shipping queries etc.
Is the 74530 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74530 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 74530.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74530 often in real-time on the comparison pages.
What if I can't find stock of 74530?
You can fill out our help required form which you can use to request a quote for 74530 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.