Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.23
|
6,954
in stock
|
Buy Now | |
Farnell
from US$2.89
|
7,585
in stock
|
Buy Now | |
Newark Electronics
from US$2.50
|
6,954
in stock
|
Buy Now | |
Rapid Electronics
from US$2.28
|
6,954
in stock
|
Buy Now | |
Chip One Stop
from US$1.66
|
6,954
in stock
|
Buy Now | |
Avnet America
from US$2.10
|
-
|
Buy Now | |
RS Americas
from US$2.75
|
-
|
Buy Now | |
Boersig
from US$2.35
|
-
|
Buy Now | |
TE Store
from US$3.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Latch Material | Zinc |
---|---|
Length | .4in |
Panel Thickness | 1.52mm, .06in |
Panel Attachment Style | Rear Mount |
Packaging Quantity | 500 |
Packaging Method | Bag |
Accessory Type | Latching Block |
Product Type | Accessory |
Latch Type | Latching Block With Slot Recess and Thru Hole |
D-Sub Tools & Hardware Latching Block Bulk Pak Rohs Compliant: Yes |Amp Te Connectivity 745245-3 | Newark Electronics |
D-Sub Tools&Hardware LATCHING BLOCK BULK PAK | Rapid Electronics |
TE Connectivity Connector Accessories D-Sub Spring Latch Stainless Steel Bulk | Distrelec |
Connector Accessories D-Sub Spring Latch Stainless Steel Bulk | Avnet America |
LATCHING BLOCK BULK PAK, D-Sub Locking and Mounting | TE Connectivity 745245-3 | RS Americas |
Special Order: LATCHING BLOCK BULK PAK Connector Hardware Accessory Type: Latching Block Primary Product Material: Zinc Hardware Accessory Function: Latching, Locking & Retention Latching Block Zinc Latching, Locking & Retention | Connector Hardware | Part Number: 745245-3 | Internal Number: 745245-3 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | - |
Thread Size - Metric | - |
Thread Size - Imperial | - |
Connector Shell Size | 1 2 3 4 |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 745245-3?
Additional datasheets, footprints and schematics for 745245-3 are listed on our Part Details page. You can also find images and similar parts to 745245-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745245-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745245-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745245-3 fall under?
The 745245-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 745245-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745245-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 745245-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745245-3 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 745245-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745245-3 often in real-time on the comparison pages.
What if I can't find stock of 745245-3?
You can fill out our help required form which you can use to request a quote for 745245-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.