Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bit Type | Torx |
---|---|
Hex Bit Size | T10 |
Length | 50mm |
Product Range | - |
Hex Bit, Torx, T10, 50Mm | Newark Electronics |
HEX BIT, TORX, T10, 50MM | element14 |
Torx Power Bit T10 x 50 mm, 2 Pack | Wiha Tools 74506 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 74506?
Additional datasheets, footprints and schematics for 74506 are listed on our Part Details page. You can also find images and similar parts to 74506 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74506 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74506 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74506 fall under?
The 74506 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 74506 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74506 you can contact the distributor directly for product support, shipping queries etc.
Is the 74506 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74506 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for 74506.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74506 often in real-time on the comparison pages.
What if I can't find stock of 74506?
You can fill out our help required form which you can use to request a quote for 74506 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.