Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
744932-000,
6-1198156-7 |
Prices starting from US$0.0326
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
9,900
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
8,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.0440
|
-
|
Buy Now | |
TTI Europe
from US$0.0364
|
-
|
Buy Now | |
Sager
from US$0.0326
|
-
|
Buy Now |
Marker Material | Polyoxymethylene |
---|---|
Marker Color | White |
Marker Size | STD 01 |
Marker Style | Snap-On |
Compatible Cable Diameter | 1 – 1.4mm, .04 – .055in |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 300 |
Printed Marking | I |
Marker Cut | Straight |
Wire Labels&Markers STD01W-I | Rapid Electronics |
TE Connectivity STD01W-I Wire Labels & Markers STD01W-I | Distrelec |
Wire Labels & Markers Std01W-I |Raychem Te Connectivity 744932-000 | Newark Electronics |
Cable Accessories Wire Marker White Box | Avnet America |
STD01W-1 | TTI Europe |
Wire Labels & Markers STD01W-I | Sager |
Where can I find additional details, specifications and documents for a 744932-000?
Additional datasheets, footprints and schematics for 744932-000 are listed on our Part Details page. You can also find images and similar parts to 744932-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744932-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744932-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744932-000 fall under?
The 744932-000 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 744932-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744932-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 744932-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744932-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 744932-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744932-000 often in real-time on the comparison pages.
What if I can't find stock of 744932-000?
You can fill out our help required form which you can use to request a quote for 744932-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.