Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.21
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$4.21
|
-
|
Buy Now |
Light Source | LED |
---|---|
Power Rating | 50W |
CCT | 5000K |
Total Light Output | 5600lm |
Equivalent Wattage | 175W |
Length | 367mm |
Depth | 236mm |
Width | 181mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 74486?
Additional datasheets, footprints and schematics for 74486 are listed on our Part Details page. You can also find images and similar parts to 74486 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74486 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74486 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74486 fall under?
The 74486 is listed under Lighting Products > Floodlights.
Can I view similar or alternative parts?
You can view similar parts to 74486 when available in the Floodlights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74486 you can contact the distributor directly for product support, shipping queries etc.
Is the 74486 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74486 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 74486.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74486 often in real-time on the comparison pages.
What if I can't find stock of 74486?
You can fill out our help required form which you can use to request a quote for 74486 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.