74485 Floodlights by Sylvania Semiconductors

FLOODLIGHT, LED, 4000K, 50W, 5500LM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.29

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.29
-
Buy Now

Specifications

Light Source LED
Power Rating 50W
CCT 4000K
Total Light Output 5500lm
Equivalent Wattage 175W
Length 367mm
Depth 236mm
Width 181mm
RoHS Compliant Yes

Alternative Descriptions

Floodlight, Led, 4000K, 50W, 5500Lm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74485?

Additional datasheets, footprints and schematics for 74485 are listed on our Part Details page. You can also find images and similar parts to 74485 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74485 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74485 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74485 fall under?

The 74485 is listed under Lighting Products > Floodlights.

Can I view similar or alternative parts?

You can view similar parts to 74485 when available in the Floodlights range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74485 you can contact the distributor directly for product support, shipping queries etc.

Is the 74485 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 74485 have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 74485.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74485 often in real-time on the comparison pages.

What if I can't find stock of 74485?

You can fill out our help required form which you can use to request a quote for 74485 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay