Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Light Source | LED |
---|---|
Power Rating | 30W |
CCT | 5000K |
Total Light Output | 3500lm |
Equivalent Wattage | 100W |
Length | 367mm |
Depth | 236mm |
Width | 181mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 74482?
Additional datasheets, footprints and schematics for 74482 are listed on our Part Details page. You can also find images and similar parts to 74482 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74482 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74482 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74482 fall under?
The 74482 is listed under Lighting Products > Floodlights.
Can I view similar or alternative parts?
You can view similar parts to 74482 when available in the Floodlights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74482 you can contact the distributor directly for product support, shipping queries etc.
Is the 74482 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74482 have stock available?
There is no stock from authorised distributors for 74482.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74482 often in real-time on the comparison pages.
What if I can't find stock of 74482?
You can fill out our help required form which you can use to request a quote for 74482 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.