Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Input Voltage | 277VAC |
---|---|
Input Power | 40W |
Luminous Flux | 5300lm |
Light Color | White |
IP Rating | IP65 |
RoHS Compliant | Yes |
Led Light, 40W, White, 5300Lm, 277Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a 74377?
Additional datasheets, footprints and schematics for 74377 are listed on our Part Details page. You can also find images and similar parts to 74377 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74377 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74377 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74377 fall under?
The 74377 is listed under Lighting Products > LED Harsh Environment Lighting.
Can I view similar or alternative parts?
You can view similar parts to 74377 when available in the LED Harsh Environment Lighting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74377 you can contact the distributor directly for product support, shipping queries etc.
Is the 74377 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74377 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 74377.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74377 often in real-time on the comparison pages.
What if I can't find stock of 74377?
You can fill out our help required form which you can use to request a quote for 74377 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.