Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Input Voltage | 277VAC |
---|---|
Input Power | 40W |
Luminous Flux | 5300lm |
Light Color | White |
IP Rating | IP65 |
RoHS Compliant | Yes |
Led Light, 40W, White, 5300Lm, 277Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a 74376?
Additional datasheets, footprints and schematics for 74376 are listed on our Part Details page. You can also find images and similar parts to 74376 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74376 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74376 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74376 fall under?
The 74376 is listed under Lighting Products > LED Harsh Environment Lighting.
Can I view similar or alternative parts?
You can view similar parts to 74376 when available in the LED Harsh Environment Lighting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74376 you can contact the distributor directly for product support, shipping queries etc.
Is the 74376 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74376 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 74376.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74376 often in real-time on the comparison pages.
What if I can't find stock of 74376?
You can fill out our help required form which you can use to request a quote for 74376 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.