Status: | Unknown |
---|---|
Series: | Latch-N-Lok Series |
RoHS: | Unknown |
Prices starting from US$3.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.51
|
No stock
|
Buy Now | |
Rapid Electronics
from US$5.99
|
29
in stock
|
Buy Now | |
Chip One Stop
from US$6.97
|
29
in stock
|
Buy Now | |
Rutronik
from US$3.56
|
-
|
Buy Now | |
Newark Electronics
from US$5.81
|
-
|
Buy Now | |
Avnet America
from US$3.07
|
-
|
Buy Now | |
RS Americas
from US$5.00
|
-
|
Buy Now | |
element14
from US$3.74
|
-
|
Buy Now | |
Avnet Asia
from US$3.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | Latch-N-Lok Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Connector Type | RJ45 |
I/O Connectors 2X4 PCB SHLD RECPT LO PRO RA KEY 1 | Rapid Electronics |
LNL Key 1, 2x4 Shielded PCB Header | Rutronik |
Wire-Board Connector, Receptacle, 8 Position, 2.54Mm | Newark Electronics |
Conn Latch N Lok RCP 8 POS 2.54mm Solder RA Thru-Hole Tray | Avnet America |
2X4 LNL HEADER SHIELD-74355-1041LF | Amphenol FCI (Amphenol CS) 743551041LF | RS Americas |
06M2067 | element14 |
WIRE-BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 2.54MM | Farnell |
Where can I find additional details, specifications and documents for a 74355-1041LF?
Additional datasheets, footprints and schematics for 74355-1041LF are listed on our Part Details page. You can also find images and similar parts to 74355-1041LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74355-1041LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74355-1041LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74355-1041LF fall under?
The 74355-1041LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 74355-1041LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74355-1041LF you can contact the distributor directly for product support, shipping queries etc.
Is the 74355-1041LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74355-1041LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for 74355-1041LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74355-1041LF often in real-time on the comparison pages.
What if I can't find stock of 74355-1041LF?
You can fill out our help required form which you can use to request a quote for 74355-1041LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.