Status: | Unknown |
---|---|
Series: | Statshield Series |
RoHS: | Compliant |
Clothing Style | Smock |
---|---|
Clothing Colour | White |
Clothing Size | X Large |
Clothing Material | 91% Polyester, 9% Carbon Nylon |
Product Range | Statshield Series |
RoHS Compliant | Yes |
SMOCK, CONVERTIBLE SLEEVE, SNAP CUFFS, WHITE, XLARGE | Desco 74334 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Hex Metric Power Bit 3.0 X 90Mm/Bag Rohs Compliant: Yes |Wiha 74334 | Newark Electronics |
HEX METRIC POWER BIT 3.0 X 90MM / BAG 82Y5732 | Farnell |
Where can I find additional details, specifications and documents for a 74334?
Additional datasheets, footprints and schematics for 74334 are listed on our Part Details page. You can also find images and similar parts to 74334 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74334 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74334 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74334 fall under?
The 74334 is listed under Static Control, Site Safety & Clean Room Products > Personal Protection & Safety > Clothing.
Can I view similar or alternative parts?
You can view similar parts to 74334 when available in the Clothing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74334 you can contact the distributor directly for product support, shipping queries etc.
Is the 74334 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74334 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS Americas have stock available or on a lead time for 74334.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74334 often in real-time on the comparison pages.
What if I can't find stock of 74334?
You can fill out our help required form which you can use to request a quote for 74334 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.