Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Led Flush Square Luminaire, 16W, 120V, 0-10V Dimming,80Cri, 4000 Cct, 11Inch, White Finish Rohs Compliant: Yes |Sylvania 74304 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | Statshield Series |
RoHS: | Compliant |
Clothing Style | Smock |
---|---|
Clothing Colour | Blue |
Clothing Size | X Large |
Clothing Material | 91% Polyester, 9% Carbon Nylon |
Product Range | Statshield Series |
RoHS Compliant | Yes |
SMOCK, CONVERTIBLE SLEEVE, SNAP CUFFS, BLUE, XLARGE | Desco 74304 | RS Americas |
Where can I find additional details, specifications and documents for a 74304?
Additional datasheets, footprints and schematics for 74304 are listed on our Part Details page. You can also find images and similar parts to 74304 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74304 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74304 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74304 fall under?
The 74304 is listed under Lighting Products > More Lighting Products.
Can I view similar or alternative parts?
You can view similar parts to 74304 when available in the More Lighting Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74304 you can contact the distributor directly for product support, shipping queries etc.
Is the 74304 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74304 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 74304.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74304 often in real-time on the comparison pages.
What if I can't find stock of 74304?
You can fill out our help required form which you can use to request a quote for 74304 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.