Status: | Unknown |
---|---|
Series: | MEG-Array 74221 Series |
RoHS: | Unknown |
Prices starting from US$21.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.07
|
No stock
|
Buy Now | |
Heilind Electronics
-
|
187
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
62
in stock
|
Buy Now | |
Newark Electronics
from US$28.57
|
-
|
Buy Now | |
element14
from US$34.68
|
-
|
Buy Now | |
Avnet Asia
from US$21.29
|
-
|
Buy Now | |
Farnell
from US$30.26
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | MEG-Array 74221 Series |
---|---|
No. of Contacts | 400Contacts |
Gender | Receptacle |
Pitch Spacing | 1.27mm |
Contact Termination Type | Surface Mount |
No. of Rows | 10Rows |
Row Pitch | - |
MEG-ARRAY LEAD FREE-400 POS RECEP 4MM W/CAP | Heilind Electronics |
MEG-ARRAY 400 POS RECP -4MM 30-AU W/CAP | RS |
Mezzanine Conn, Rcpt, 400Pos, 10Row | Newark Electronics |
CONN, STACKING, RCPT, 400POS, 10ROW | element14 |
Conn Board to Board RCP 400 POS 1.27mm Solder ST SMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 74221-101LF?
Additional datasheets, footprints and schematics for 74221-101LF are listed on our Part Details page. You can also find images and similar parts to 74221-101LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74221-101LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74221-101LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74221-101LF fall under?
The 74221-101LF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 74221-101LF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74221-101LF you can contact the distributor directly for product support, shipping queries etc.
Is the 74221-101LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74221-101LF have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Newark Electronics and element14 have stock available or on a lead time for 74221-101LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74221-101LF often in real-time on the comparison pages.
What if I can't find stock of 74221-101LF?
You can fill out our help required form which you can use to request a quote for 74221-101LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.