74221-001LF Mezzanine / Array Connectors by Amphenol

STACKING CONNECTOR, RCPT, 400POS, 1.27MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.08

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$17.08
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Mezzanine Connector Type Receptacle
Pitch Spacing 1.27mm
No. of Rows 10Rows
No. of Contacts 400Contacts
Connector Mounting Surface Mount
Contact Material Copper Alloy
Gender Receptacle
RoHS Compliant Yes

Alternative Descriptions

MEG ARRAY RCPT 400 POS | TTI Europe
Stacking Connector, Rcpt, 400Pos, 1.27Mm | Newark Electronics
Conn Board to Board RCP 400 POS 1.27mm Solder ST SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74221-001LF?

Additional datasheets, footprints and schematics for 74221-001LF are listed on our Part Details page. You can also find images and similar parts to 74221-001LF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74221-001LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74221-001LF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74221-001LF fall under?

The 74221-001LF is listed under Connectors > Mezzanine / Array Connectors.

Can I view similar or alternative parts?

You can view similar parts to 74221-001LF when available in the Mezzanine / Array Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74221-001LF you can contact the distributor directly for product support, shipping queries etc.

Is the 74221-001LF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 74221-001LF have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 74221-001LF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74221-001LF often in real-time on the comparison pages.

What if I can't find stock of 74221-001LF?

You can fill out our help required form which you can use to request a quote for 74221-001LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay