Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | PH0, PH000 Phillips, 5/64", 1/8" Slotted |
---|---|
Tip 1 Size | 5/64" |
Tip 2 Size | 1/8" |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Grommet | Transfer Multisort Elektronik |
Grommet Rubber Buna N ID .312 OD .812 Panel Thickness .062 | Keystone Electronics 741 | RS Americas |
Grommet Rohs Compliant: Yes |Keystone 741 | Newark Electronics |
Grommets & Bushings RUBBER GROMMET .562 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height | 508mm |
---|---|
External Width | 406mm |
Weight | 5lb |
Where can I find additional details, specifications and documents for a 741?
Additional datasheets, footprints and schematics for 741 are listed on our Part Details page. You can also find images and similar parts to 741 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 741 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 741 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 741 fall under?
The 741 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Sets.
Can I view similar or alternative parts?
You can view similar parts to 741 when available in the Sets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 741 you can contact the distributor directly for product support, shipping queries etc.
Is the 741 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 741 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for 741.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 741 often in real-time on the comparison pages.
What if I can't find stock of 741?
You can fill out our help required form which you can use to request a quote for 741 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.