Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
High Range Max | 14V |
---|---|
Meter Display Type | LED |
Accuracy % | 10% |
External Height | 190mm |
External Width | 140mm |
External Depth | 55mm |
Weight | 438g |
Plug Type | EU |
Tester, Wrist Strap & Footwear, Europe | Newark Electronics |
Where can I find additional details, specifications and documents for a 740E?
Additional datasheets, footprints and schematics for 740E are listed on our Part Details page. You can also find images and similar parts to 740E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 740E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 740E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 740E fall under?
The 740E is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Static Charge Monitors.
Can I view similar or alternative parts?
You can view similar parts to 740E when available in the Static Charge Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 740E you can contact the distributor directly for product support, shipping queries etc.
Is the 740E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 740E have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 740E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 740E often in real-time on the comparison pages.
What if I can't find stock of 740E?
You can fill out our help required form which you can use to request a quote for 740E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.