Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$588.01
Distributor | Stock | ||
---|---|---|---|
Newark
from US$588.01
|
No stock
|
Buy Now |
Meter Display Type | LED |
---|---|
Accuracy % | 20% |
External Height | 190mm |
External Width | 140mm |
External Depth | 55mm |
Weight | 438g |
Plug Type | US |
RoHS Compliant | Yes |
Wrist Strap & Footwear Tester, Cal, Led | Newark Electronics |
Where can I find additional details, specifications and documents for a 740 CAL?
Additional datasheets, footprints and schematics for 740 CAL are listed on our Part Details page. You can also find images and similar parts to 740 CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 740 CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 740 CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 740 CAL fall under?
The 740 CAL is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Static Charge Monitors.
Can I view similar or alternative parts?
You can view similar parts to 740 CAL when available in the Static Charge Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 740 CAL you can contact the distributor directly for product support, shipping queries etc.
Is the 740 CAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 740 CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 740 CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 740 CAL often in real-time on the comparison pages.
What if I can't find stock of 740 CAL?
You can fill out our help required form which you can use to request a quote for 740 CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.