Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.78
Power Rating | 9W |
---|---|
Secondary Voltages | 5V |
Current Rating | 1.2A |
Isolation Transformer Primary Voltages | 55V to 100V |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
AC Power | 9W |
External Depth | 16mm |
External Length / Height | 17.5mm |
External Width | 18mm |
Input Voltage | 265V |
Output Voltage | 6V |
Primary Voltages | 55V to 100V |
Secondary Current Nom | 1.5A |
Secondary Power | 9W |
Transformer Type | Power |
Transformer: impulse | Transfer Multisort Elektronik |
SMPS Transformer E16 9W 5V | SOS electronic |
Transformer PCB Tinyswitch EE16 2100uH | RS |
TRANSFORMER, EE16, 4.2W | element14 |
Where can I find additional details, specifications and documents for a 74094?
Additional datasheets, footprints and schematics for 74094 are listed on our Part Details page. You can also find images and similar parts to 74094 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74094 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74094 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74094 fall under?
The 74094 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 74094 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74094 you can contact the distributor directly for product support, shipping queries etc.
Is the 74094 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74094 have stock available?
Authorised distributors including Transfer Multisort Elektronik, SOS electronic, RS, element14 and Farnell have stock available or on a lead time for 74094.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74094 often in real-time on the comparison pages.
What if I can't find stock of 74094?
You can fill out our help required form which you can use to request a quote for 74094 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.