Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 3.1W |
---|---|
Secondary Voltages | 12V |
Current Rating | 400mA |
Isolation Transformer Primary Voltages | 65V to 125V |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance | 0µF |
Inductance | 4.2mH |
Input Voltage | 125V |
Output Voltage | 15V |
Primary Voltages | 65V to 125V |
Supply Voltage AC Max | 125V |
Supply Voltage V AC | 65V |
Transformer Type | Isolation |
Isolation Transformer, Tinyswitch, 3.1 W, 65V To 125V, 12V, 400 Ma Rohs Compliant: Yes |Myrra 74093 | Newark Electronics |
TRANSFORMER, FOR TINYSWITCH | element14 |
Where can I find additional details, specifications and documents for a 74093?
Additional datasheets, footprints and schematics for 74093 are listed on our Part Details page. You can also find images and similar parts to 74093 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74093 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74093 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74093 fall under?
The 74093 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 74093 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74093 you can contact the distributor directly for product support, shipping queries etc.
Is the 74093 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74093 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 74093.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74093 often in real-time on the comparison pages.
What if I can't find stock of 74093?
You can fill out our help required form which you can use to request a quote for 74093 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.