Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 140W |
---|---|
Secondary Voltages | 2 x 5V 2 x 12V |
Current Rating | 5A |
Isolation Transformer Primary Voltages | 65V to 125V |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
AC Power | 140W |
External Depth | 49mm |
External Length / Height | 38mm |
External Width | 46mm |
Input Voltage | 265V |
Output Voltage | 17VDC |
Primary Voltages | 65V to 125V |
Transformer Type | Flyback |
Transformer PCB Flyback ETD39 440uH | RS |
Isolation Transformer, 140 W, 65V To 125V, 2 X 5V, 2 X 12V, 5 A Rohs Compliant: Yes |Myrra 74060 | Newark Electronics |
TRANSFORMER, ETD39 120W | element14 |
Where can I find additional details, specifications and documents for a 74060?
Additional datasheets, footprints and schematics for 74060 are listed on our Part Details page. You can also find images and similar parts to 74060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74060 fall under?
The 74060 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 74060 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74060 you can contact the distributor directly for product support, shipping queries etc.
Is the 74060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74060 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 74060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74060 often in real-time on the comparison pages.
What if I can't find stock of 74060?
You can fill out our help required form which you can use to request a quote for 74060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.