Status: | Unknown |
---|---|
Series: | 7405 Series |
RoHS: | Unknown |
Prices starting from US$0.26
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Product Range | 7405 Series |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
| Heilind Electronics |
Pin Receptacle, 1Pos, Pc Board, Solder | Newark Electronics |
7405 Series 8 Position Vertical Surface Mount Receptacle Connector | Future Electronics |
SOLDER CUP RECEPTACLE | Mill-Max 7405-0-18-15-18-27-100 | RS Americas |
Circuit Board Hardware - PCB RECEPT PIN .037-.043 | Sager |
Where can I find additional details, specifications and documents for a 7405-0-18-15-18-27-10-0?
Additional datasheets, footprints and schematics for 7405-0-18-15-18-27-10-0 are listed on our Part Details page. You can also find images and similar parts to 7405-0-18-15-18-27-10-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7405-0-18-15-18-27-10-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7405-0-18-15-18-27-10-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7405-0-18-15-18-27-10-0 fall under?
The 7405-0-18-15-18-27-10-0 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 7405-0-18-15-18-27-10-0 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7405-0-18-15-18-27-10-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7405-0-18-15-18-27-10-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7405-0-18-15-18-27-10-0 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 7405-0-18-15-18-27-10-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7405-0-18-15-18-27-10-0 often in real-time on the comparison pages.
What if I can't find stock of 7405-0-18-15-18-27-10-0?
You can fill out our help required form which you can use to request a quote for 7405-0-18-15-18-27-10-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.