Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.18
|
83
in stock
|
Buy Now | |
SOS electronic
from US$5.29
|
250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.98
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$13.60
|
11
in stock
|
Buy Now | |
element14
from US$14.52
|
11
in stock
|
Buy Now | |
Farnell
from US$11.10
|
11
in stock
|
Buy Now |
Power Rating | 90W |
---|---|
Secondary Voltages | 2 x 5V 2 x 12V |
Current Rating | 5A |
Isolation Transformer Primary Voltages | 65V to 125V |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
AC Power | 90W |
External Depth | 43mm |
External Length / Height | 34mm |
External Width | 40mm |
Input Voltage | 265V |
Length | 34mm |
Output Voltage | 16.5V |
Primary Voltages | 65V to 125V |
Secondary Current Nom | 5A |
Secondary Power | 90W |
Single Primary Voltage | 125V |
Transformer Type | Power |
SMPS Transformer ETD34 90W 5V+12V/5V+12V | SOS electronic |
Transformer PCB Flyback ETD34 500uH | RS |
Transformer: impulse | Transfer Multisort Elektronik |
Isolation Transformer, 90 W, 65V To 125V, 2 X 5V, 2 X 12V, 5 A Rohs Compliant: Yes |Myrra 74050 | Newark Electronics |
TRANSFORMER, ETD34, 80W | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 74050?
Additional datasheets, footprints and schematics for 74050 are listed on our Part Details page. You can also find images and similar parts to 74050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74050 fall under?
The 74050 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 74050 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74050 you can contact the distributor directly for product support, shipping queries etc.
Is the 74050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74050 have stock available?
Authorised distributors including SOS electronic, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 74050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74050 often in real-time on the comparison pages.
What if I can't find stock of 74050?
You can fill out our help required form which you can use to request a quote for 74050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.