Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 45W |
---|---|
Secondary Voltages | 2 x 5V 2 x 12V |
Current Rating | 4A |
Isolation Transformer Primary Voltages | 85V to 265V |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 37mm |
External Length / Height | 27mm |
External Width | 37mm |
Primary Voltages | 90V to 120V |
SMPS Transformer ETD29 60W 5V+12V/5V+12V | SOS electronic |
Transformer PCB Flyback ETD29 500uH | RS |
Isolation Transformer, 45 W, 90V To 120V, 2 X 5V, 2 X 12V, 4 A Rohs Compliant: Yes |Myrra 74040 | Newark Electronics |
TRANSFORMER, 45W, 2 X 5V, 2 X 12V, ETD29 | element14 |
Where can I find additional details, specifications and documents for a 74040?
Additional datasheets, footprints and schematics for 74040 are listed on our Part Details page. You can also find images and similar parts to 74040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74040 fall under?
The 74040 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 74040 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74040 you can contact the distributor directly for product support, shipping queries etc.
Is the 74040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74040 have stock available?
Authorised distributors including SOS electronic, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 74040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74040 often in real-time on the comparison pages.
What if I can't find stock of 74040?
You can fill out our help required form which you can use to request a quote for 74040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.