Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 4Conductor |
Wire Gauge | 20AWG |
Jacket Color | Grey |
Conductor Material | Copper |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 7402A?
Additional datasheets, footprints and schematics for 7402A are listed on our Part Details page. You can also find images and similar parts to 7402A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7402A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7402A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7402A fall under?
The 7402A is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.
Can I view similar or alternative parts?
You can view similar parts to 7402A when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7402A you can contact the distributor directly for product support, shipping queries etc.
Is the 7402A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7402A have stock available?
There is no stock from authorised distributors for 7402A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7402A often in real-time on the comparison pages.
What if I can't find stock of 7402A?
You can fill out our help required form which you can use to request a quote for 7402A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.