Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 16W |
---|---|
Secondary Voltages | 3.3V 5V 12V 18V 30V |
Current Rating | 2A |
Isolation Transformer Primary Voltages | 1 x 110V |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance | 0µF |
Inductance | 1.25mH |
Input Voltage | 110V |
Output 2 Voltage Max | 5V |
Output 3 Voltage Max | 12V |
Output Voltage | 3.3V |
Primary Voltages | 1 x 110V |
Supply Voltage AC Max | 110V |
Transformer Type | Flyback |
Transformer: impulse | Transfer Multisort Elektronik |
TRANSFORMER, FLYBACK | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Slotted Power Bit 8.0 X 1.6 X 50Mm Rohs Compliant: Yes |Wiha 74023 | Newark Electronics |
Where can I find additional details, specifications and documents for a 74023?
Additional datasheets, footprints and schematics for 74023 are listed on our Part Details page. You can also find images and similar parts to 74023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74023 fall under?
The 74023 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 74023 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74023 you can contact the distributor directly for product support, shipping queries etc.
Is the 74023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74023 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 74023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74023 often in real-time on the comparison pages.
What if I can't find stock of 74023?
You can fill out our help required form which you can use to request a quote for 74023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.