Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 12W |
---|---|
Secondary Voltages | 5V 15V 24V |
Current Rating | 1.5A |
Isolation Transformer Primary Voltages | 1 x 110V |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance | 0µF |
Inductance | 1.8mH |
Input Voltage | 110V |
Output 2 Voltage Max | 5V |
Output 3 Voltage Max | 15V |
Output Voltage | 12V |
Primary Voltages | 1 x 110V |
Supply Voltage AC Max | 110V |
Transformer Type | Flyback |
SMPS Transformer E16 12W 5V+15V+24V | SOS electronic |
TRANSFORMER, FLYBACK | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Standard Bit Slotted 5.5 X 50Mm - 10 Pack Rohs Compliant: Yes |Wiha 74015 | Newark Electronics |
Slotted Power Bit 5.5 x 50 mm, 10 Pack | Wiha Tools 74015 | RS Americas |
Where can I find additional details, specifications and documents for a 74015?
Additional datasheets, footprints and schematics for 74015 are listed on our Part Details page. You can also find images and similar parts to 74015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74015 fall under?
The 74015 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 74015 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74015 you can contact the distributor directly for product support, shipping queries etc.
Is the 74015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74015 have stock available?
Authorised distributors including SOS electronic, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 74015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74015 often in real-time on the comparison pages.
What if I can't find stock of 74015?
You can fill out our help required form which you can use to request a quote for 74015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.