Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.64
|
131
in stock
|
Buy Now | |
SOS electronic
from US$1.99
|
395
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.16
|
270
in stock
|
Buy Now | |
Newark Electronics
from US$6.83
|
14
in stock
|
Buy Now | |
element14
from US$6.06
|
14
in stock
|
Buy Now | |
Farnell
from US$5.33
|
14
in stock
|
Buy Now | |
RS Americas
from US$23.46
|
-
|
Buy Now |
Power Rating | 12W |
---|---|
Secondary Voltages | 5V 12V |
Current Rating | 1.8A |
Isolation Transformer Primary Voltages | 60V to 125V |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 16mm |
External Length / Height | 17.5mm |
External Width | 18mm |
Input Voltage | 265V |
Primary Voltages | 60V to 125V |
Secondary Current Nom | 2A |
Transformer Type | Power |
SMPS Transformer E16 12W 5V/12V | SOS electronic |
Transformer: impulse | Transfer Multisort Elektronik |
Transformer PCB Flyback EE16 1660uH | RS |
Isolation Transformer, 12 W, 60V To 125V, 5V, 12V, 1.8 A Rohs Compliant: Yes |Myrra 74010 | Newark Electronics |
TRANSFORMER, 5V, 12V, 12W, E16 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Slotted Power Bit 4.0 x .8 x 50 mm, 10 Pack | Wiha Tools 74010 | RS Americas |
Where can I find additional details, specifications and documents for a 74010?
Additional datasheets, footprints and schematics for 74010 are listed on our Part Details page. You can also find images and similar parts to 74010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74010 fall under?
The 74010 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 74010 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74010 you can contact the distributor directly for product support, shipping queries etc.
Is the 74010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74010 have stock available?
Authorised distributors including SOS electronic, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for 74010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74010 often in real-time on the comparison pages.
What if I can't find stock of 74010?
You can fill out our help required form which you can use to request a quote for 74010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.