Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.59
|
58
in stock
|
Buy Now | |
SOS electronic
from US$1.75
|
154
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.88
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$4.63
|
-
|
Buy Now | |
RS Americas
from US$56.25
|
-
|
Buy Now | |
element14
from US$4.42
|
-
|
Buy Now | |
Farnell
from US$3.79
|
-
|
Buy Now |
Power Rating | 6W |
---|---|
Secondary Voltages | 5V |
Current Rating | 1.2A |
Isolation Transformer Primary Voltages | 60V to 120V |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
AC Power | 6W |
External Depth | 16mm |
External Length / Height | 17.5mm |
External Width | 18mm |
Input Voltage | 265V |
Output Voltage | 6VDC |
Primary Voltages | 60V to 120V |
Transformer Type | Flyback |
SMPS Transformer E16 6W 5V | SOS electronic |
Transformer: impulse | Transfer Multisort Elektronik |
Transformer PCB Flyback EE16 3000uH | RS |
Isolation Transformer, 6 W, 60V To 120V, 5V, 1.2 A Rohs Compliant: Yes |Myrra 74001 | Newark Electronics |
TRANSFORMER, EE16 6W | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Style | - |
---|---|
Lamp Base Type | - |
LED Color | Daylight White |
CCT | 5000K |
Dimmable | Not Dimmable |
Beam Angle | - |
Equivalent Wattage | 60W |
Luminous Flux | - |
Power Rating | 12W |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ductile Iron Bender,1/2 in EMT, Flat Hook Surface, w/ Bending Guide | Ideal Industries 74-001 | RS Americas |
Where can I find additional details, specifications and documents for a 74001?
Additional datasheets, footprints and schematics for 74001 are listed on our Part Details page. You can also find images and similar parts to 74001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74001 fall under?
The 74001 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 74001 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74001 you can contact the distributor directly for product support, shipping queries etc.
Is the 74001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74001 have stock available?
Authorised distributors including SOS electronic, Transfer Multisort Elektronik, RS, Newark Electronics and RS Americas have stock available or on a lead time for 74001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74001 often in real-time on the comparison pages.
What if I can't find stock of 74001?
You can fill out our help required form which you can use to request a quote for 74001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.