Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 4W |
---|---|
Secondary Voltages | 5V 12V |
Current Rating | 1.2A |
Isolation Transformer Primary Voltages | 62V to 130V |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 16mm |
External Length / Height | 17.5mm |
External Width | 18mm |
Input Voltage | 265V |
Output Voltage | 17V |
Primary Voltages | 62V to 130V |
Transformer Type | Power |
SMPS Transformer E16 5W 5V/12V | SOS electronic |
Transformer PCB Flyback EE16 3900uH | RS |
Isolation Transformer, 4 W, 62V To 130V, 5V, 12V, 1.2 A Rohs Compliant: Yes |Myrra 74000 | Newark Electronics |
TRANSFORMER, 5V, 12V, 4W, EE16 | element14 |
Where can I find additional details, specifications and documents for a 74000?
Additional datasheets, footprints and schematics for 74000 are listed on our Part Details page. You can also find images and similar parts to 74000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74000 fall under?
The 74000 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 74000 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74000 you can contact the distributor directly for product support, shipping queries etc.
Is the 74000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74000 have stock available?
Authorised distributors including SOS electronic, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 74000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74000 often in real-time on the comparison pages.
What if I can't find stock of 74000?
You can fill out our help required form which you can use to request a quote for 74000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.