Status: | Unknown |
---|---|
Series: | LOCTITE 7400 |
RoHS: | Unknown |
Prices starting from US$43.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$43.18
|
112
in stock
|
Buy Now |
Coating Type | Varnish |
---|---|
Coating Applications | Electronics |
Dispensing Method | Bottle |
Coating Colour | Red |
Weight | - |
Product Range | LOCTITE 7400 |
SVHC | No SVHC (27-Jun-2018) |
Volume | 20ml |
Time to Touch Dry | 300s |
VARNISTOP, LOCTITE 7400, BOTTLE 20ML | Farnell |
Where can I find additional details, specifications and documents for a 7400 20ML?
Additional datasheets, footprints and schematics for 7400 20ML are listed on our Part Details page. You can also find images and similar parts to 7400 20ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7400 20ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7400 20ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7400 20ML fall under?
The 7400 20ML is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to 7400 20ML when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7400 20ML you can contact the distributor directly for product support, shipping queries etc.
Is the 7400 20ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7400 20ML have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 7400 20ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7400 20ML often in real-time on the comparison pages.
What if I can't find stock of 7400 20ML?
You can fill out our help required form which you can use to request a quote for 7400 20ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.