Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Positions | 2Ways |
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 2.5mm² |
Wire Connection Method | Clamp |
Rated Current | 16A |
Rated Voltage | 320V |
Block Orientation | Through Hole Right Angle |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Grey |
Connector Mounting | PCB Mount |
Connector Type | Terminal Block PCB |
Contact Material | Copper |
Contact Plating | Zinc Plated Contacts |
External Width | 10mm |
Voltage Rating VAC | 250V |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 0.08mm² |
TERMINAL BLOCK, WIRE TO BRD, 2POS, 12AWG | element14 |
Pcb Terminal Block | Newark Electronics |
Where can I find additional details, specifications and documents for a 740-102?
Additional datasheets, footprints and schematics for 740-102 are listed on our Part Details page. You can also find images and similar parts to 740-102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 740-102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 740-102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 740-102 fall under?
The 740-102 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 740-102 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 740-102 you can contact the distributor directly for product support, shipping queries etc.
Is the 740-102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 740-102 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 740-102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 740-102 often in real-time on the comparison pages.
What if I can't find stock of 740-102?
You can fill out our help required form which you can use to request a quote for 740-102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.