Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Supply Voltage | 14V |
---|---|
Lamp Base Type | Miniature Wedge |
Bulb Size | T-1 3/4 (5mm) |
MSCP | - |
Average Bulb Life | 1000h |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
CML LAMPS - LAMP TYPE | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.7 |
Average Bulb Life | 500h |
Power Rating | 1.4W |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | DPDT |
---|---|
Switch Operation | (On) |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
External Height | 28.58mm |
External Width | 101.6mm |
External Depth | 117.48mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Abrasive Type | Pad |
---|---|
Abrasive Colour | Green / Yellow |
Length | 154mm |
Width | 93mm |
Colour | Green / Yellow |
Pack Quantity | 20 |
Sheet Size | 6 1/4" x 3 1/4" |
RoHS Compliant | NA |
Scotch-Weld 74 | RS |
Adhesive, Aerosol, Volume 24 fl.oz. (710 mL), Non-Flammable, Time 1 to 5 min. | 3M 74 | RS Americas |
Where can I find additional details, specifications and documents for a 74?
Additional datasheets, footprints and schematics for 74 are listed on our Part Details page. You can also find images and similar parts to 74 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74 fall under?
The 74 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 74 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74 you can contact the distributor directly for product support, shipping queries etc.
Is the 74 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 74.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74 often in real-time on the comparison pages.
What if I can't find stock of 74?
You can fill out our help required form which you can use to request a quote for 74 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.