Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Cool White |
---|---|
CCT | 4000K |
Equivalent Wattage | 80W |
Power Rating | 38W |
Supply Voltage | 120V |
80W Equivalent 5Ft Led Utility Light Fixture - Cool White | Newark Electronics |
Where can I find additional details, specifications and documents for a 73991?
Additional datasheets, footprints and schematics for 73991 are listed on our Part Details page. You can also find images and similar parts to 73991 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 73991 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 73991 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 73991 fall under?
The 73991 is listed under Lighting Products > More Lighting Products.
Can I view similar or alternative parts?
You can view similar parts to 73991 when available in the More Lighting Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 73991 you can contact the distributor directly for product support, shipping queries etc.
Is the 73991 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 73991 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 73991.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 73991 often in real-time on the comparison pages.
What if I can't find stock of 73991?
You can fill out our help required form which you can use to request a quote for 73991 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.