Status: | Unknown |
---|---|
Series: | Statshield Series |
RoHS: | Unknown |
Clothing Style | Jacket |
---|---|
Clothing Colour | Orange |
Clothing Size | Large |
Clothing Material | 91% Polyester, 9% Carbon Nylon |
Product Range | Statshield Series |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Phillips Power Bit #0 x 70 mm, 2 Pack | Wiha Tools 73913 | RS Americas |
Where can I find additional details, specifications and documents for a 73913?
Additional datasheets, footprints and schematics for 73913 are listed on our Part Details page. You can also find images and similar parts to 73913 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 73913 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 73913 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 73913 fall under?
The 73913 is listed under Static Control, Site Safety & Clean Room Products > More Static Control & Site Safety.
Can I view similar or alternative parts?
You can view similar parts to 73913 when available in the More Static Control & Site Safety range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 73913 you can contact the distributor directly for product support, shipping queries etc.
Is the 73913 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 73913 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 73913.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 73913 often in real-time on the comparison pages.
What if I can't find stock of 73913?
You can fill out our help required form which you can use to request a quote for 73913 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.