Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.13
LAN Category | Cat6 |
---|---|
Connector Type A | RJ45 Plug |
Connector Type B | RJ45 Plug |
Cable Length - Imperial | 3ft |
Cable Length - Metric | 900mm |
Jacket Color | Grey |
Product Range | - |
Features | Category 6 |
Where can I find additional details, specifications and documents for a 73-8890-3?
Additional datasheets, footprints and schematics for 73-8890-3 are listed on our Part Details page. You can also find images and similar parts to 73-8890-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 73-8890-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 73-8890-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 73-8890-3 fall under?
The 73-8890-3 is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to 73-8890-3 when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 73-8890-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 73-8890-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 73-8890-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 73-8890-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 73-8890-3 often in real-time on the comparison pages.
What if I can't find stock of 73-8890-3?
You can fill out our help required form which you can use to request a quote for 73-8890-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.