Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$178.54
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
306
in stock
|
Buy Now | |
element14
from US$2.09
|
306
in stock
|
Buy Now | |
Farnell
from US$1.80
|
306
in stock
|
Buy Now | |
RS Americas
from US$1.51
|
162
in stock
|
Buy Now | |
Electro Enterprises
from US$0.38
|
37
in stock
|
Buy Now | |
Relay Specialties
from US$0.77
|
-
|
Buy Now |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Bi-Pin |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.3 |
Average Bulb Life | 7000h |
Product Range | - |
CML T-1 3/4 BI-PIN BASE LAMP ( | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Bi-Pin |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.3 |
Average Bulb Life | 25000h |
Product Range | - |
Current Rating | 400mA |
Luminous Flux | 3.77lm |
Lamp, Incandescent, Bi Pin, 28V | Newark Electronics |
LAMP, INCANDESCENT, BI PIN, 28V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Bi-Pin |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.3 |
Average Bulb Life | 7000h |
Power Rating | 1.12W |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adhesive Type | Substituted Dihydropyridine |
---|---|
Adhesive Colour | Amber |
Dispensing Method | Aerosol |
Volume | 4.5fl.oz (US) |
Colour | Amber |
Where can I find additional details, specifications and documents for a 7387?
Additional datasheets, footprints and schematics for 7387 are listed on our Part Details page. You can also find images and similar parts to 7387 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7387 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7387 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7387 fall under?
The 7387 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 7387 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7387 you can contact the distributor directly for product support, shipping queries etc.
Is the 7387 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7387 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Electro Enterprises have stock available or on a lead time for 7387.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7387 often in real-time on the comparison pages.
What if I can't find stock of 7387?
You can fill out our help required form which you can use to request a quote for 7387 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.