Status: | Unknown |
---|---|
Series: | Statshield Series |
RoHS: | Unknown |
Prices starting from US$71.79
Distributor | Stock | ||
---|---|---|---|
Newark
from US$71.79
|
No stock
|
Buy Now |
Clothing Style | Jacket |
---|---|
Clothing Colour | White |
Clothing Size | XX Large |
Clothing Material | 91% Polyester, 9% Carbon Nylon |
Product Range | Statshield Series |
RoHS Compliant | NA |
Smock, Knitted Cuffs, Xx Large, White | Newark Electronics |
Where can I find additional details, specifications and documents for a 73835?
Additional datasheets, footprints and schematics for 73835 are listed on our Part Details page. You can also find images and similar parts to 73835 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 73835 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 73835 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 73835 fall under?
The 73835 is listed under Static Control, Site Safety & Clean Room Products > More Static Control & Site Safety.
Can I view similar or alternative parts?
You can view similar parts to 73835 when available in the More Static Control & Site Safety range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 73835 you can contact the distributor directly for product support, shipping queries etc.
Is the 73835 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 73835 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 73835.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 73835 often in real-time on the comparison pages.
What if I can't find stock of 73835?
You can fill out our help required form which you can use to request a quote for 73835 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.