Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
734
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
734
in stock
|
Buy Now | |
element14
from US$1.03
|
734
in stock
|
Buy Now | |
Electro Enterprises
from US$0.51
|
9
in stock
|
Buy Now | |
RS
from US$0.87
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Carlton-Bates
from US$0.19
|
-
|
Buy Now | |
Relay Specialties
from US$0.85
|
-
|
Buy Now | |
Sager
from US$0.10
|
-
|
Buy Now |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Bi-Pin |
Bulb Size | T-1 3/4 (5mm) |
MSCP | - |
Average Bulb Life | 15000h |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Rating | 0.08A |
External Diameter | 6mm |
External Length / Height | 15.8mm |
LED / Lamp Size | T-1 3/4 |
Lead Length | 6.85mm |
Lead Spacing | 3.17mm |
Operating life Time | 15000h |
Power Rating | 1.12W |
Total Light Output | 3.8lm |
Voltage Rating | 14V |
Voltage Rating VAC | 14V |
Lamp, Bi-Pin, T-1 3/4, 14V | Newark Electronics |
LAMP, T1.3/4, BI-PIN, 14V, 1.12W | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Bi-Pin |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.3 |
Average Bulb Life | 15000h |
Product Range | - |
CML T-1 3/4 BI-PIN BASE LAMP ( | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Bi-Pin |
Bulb Size | T-1 3/4 (5mm) |
MSCP | - |
Average Bulb Life | 15000h |
Product Range | - |
Power Rating | 1.12W |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Bi-Pin |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.3 |
Average Bulb Life | 15000h |
Current Rating | 80mA |
Lead Style | Bi-pin, G-4 |
Length | 16mm |
Power Rating | 1.12W |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 7382?
Additional datasheets, footprints and schematics for 7382 are listed on our Part Details page. You can also find images and similar parts to 7382 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7382 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7382 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7382 fall under?
The 7382 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 7382 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7382 you can contact the distributor directly for product support, shipping queries etc.
Is the 7382 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7382 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Electro Enterprises and RS have stock available or on a lead time for 7382.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7382 often in real-time on the comparison pages.
What if I can't find stock of 7382?
You can fill out our help required form which you can use to request a quote for 7382 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.